Kingbright Corporation Circuit Board Indicator, 4 Led, Green; Led Color Kingbright L-914CK/4GDT

Description
CIRCUIT BOARD INDICATOR, 4 LED, GREEN; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:3mm x 2mm; Forward Current If:20mA; Luminous Intensity:6mcd; Forward Voltage:2.2V; Viewing Angle:100°; Height:12mm RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BOARD INDICATOR, 4 LED, GREEN; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:3mm x 2mm; Forward Current If:20mA; Luminous Intensity:6mcd; Forward Voltage:2.2V; Viewing Angle:100°; Height:12mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicator, 4 Led, Green; Led Color Kingbright - 88W4972 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Board Indicator, 4 Led, Green; Led Color Kingbright
88W4972
Circuit Board Indicator, 4 Led, Green; Led Color Kingbright 88W4972
CIRCUIT BOARD INDICATOR, 4 LED, GREEN; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:3mm x 2mm; Forward Current If:20mA; Luminous Intensity:6mcd; Forward Voltage:2.2V; Viewing Angle:100°; Height:12mm RoHS Compliant: Yes

CIRCUIT BOARD INDICATOR, 4 LED, GREEN; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:3mm x 2mm; Forward Current If:20mA; Luminous Intensity:6mcd; Forward Voltage:2.2V; Viewing Angle:100°; Height:12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88W4972
Product Name Circuit Board Indicator, 4 Led, Green; Led Color Kingbright
LED Package: 3mm x 2mm
LED Type Green; Green
Viewing Angle 100 degrees
Luminous Intensity 6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
High Brightness LED - CLM3C-MKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details