Kingbright Corporation LEDs L-9294QBC-D

Description
Kingbright L-9294QBC-D LED
Request a Quote Datasheet
Description
Kingbright L-9294QBC-D LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8614418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-9294QBC-D LED

Kingbright L-9294QBC-D LED

Supplier's Site
LEDs - 1651639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-9294QBC-D LED

Kingbright L-9294QBC-D LED

Supplier's Site
Led, Blue, 500Mcd, 470Nm; Led Color Kingbright - 83T2968 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 500Mcd, 470Nm; Led Color Kingbright
83T2968
Led, Blue, 500Mcd, 470Nm; Led Color Kingbright 83T2968
LED, BLUE, 500MCD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:500mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, BLUE, 500MCD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:500mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8614418 83T2968
Product Name LEDs Led, Blue, 500Mcd, 470Nm; Led Color Kingbright
LED Package: 4.8 (dia.) x 4.85mm T-1 3/4 (5mm)
LED Type Blue; Clear Blue; Blue
Peak Wavelength 465 nm (4650 Å) 465 nm (4650 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 500 milliCandela 500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 1416-L128-3580SA35A00A1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details