Kingbright Corporation 4.7MM RED PANEL MOUNT LED W/6" WIRE WP1533AA/ID-W152

Description
Features and Applications Build-in resistor available Insulated led, tinned overcoated wire Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Flush mount panel indicator
Datasheet
Description
Features and Applications Build-in resistor available Insulated led, tinned overcoated wire Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Flush mount panel indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7MM RED PANEL MOUNT LED W/6" WIRE - WP1533AA/ID-W152 - Kingbright Corporation
City of Industry, CA, USA
4.7MM RED PANEL MOUNT LED W/6" WIRE
WP1533AA/ID-W152
4.7MM RED PANEL MOUNT LED W/6" WIRE WP1533AA/ID-W152
Features and Applications Build-in resistor available Insulated led, tinned overcoated wire Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Flush mount panel indicator

Features and Applications

  • Build-in resistor available
  • Insulated led, tinned overcoated wire
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Flush mount panel indicator
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1533AA/ID-W152
Product Name 4.7MM RED PANEL MOUNT LED W/6" WIRE
LED Package: Panel Mount CBI
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
ES4 LED Backlight Module 4 chip- RGB - MD-BW-ES4-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 1400 milliwatts
View Details