Kingbright Corporation 3MM BLINKING YEL.LED WP36BYD

Description
Features and Applications T-1 package with rectangular base With built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0HZ to 1.5Hz RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications T-1 package with rectangular base With built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0HZ to 1.5Hz RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM BLINKING YEL.LED - WP36BYD - Kingbright Corporation
City of Industry, CA, USA
3MM BLINKING YEL.LED
WP36BYD
3MM BLINKING YEL.LED WP36BYD
Features and Applications T-1 package with rectangular base With built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0HZ to 1.5Hz RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • T-1 package with rectangular base
  • With built-in blinking IC.
  • Operation voltage from 3.5V to 14V
  • Blinking frequency from 3.0HZ to 1.5Hz
  • RoHS compliant
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP36BYD
Standard LEDs - Through Hole WP36BYD
Standard LEDs - Through Hole Yellow Blinking LED 588nm, 15 mcd

Standard LEDs - Through Hole Yellow Blinking LED 588nm, 15 mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP36BYD WP36BYD
Product Name 3MM BLINKING YEL.LED Standard LEDs - Through Hole
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details