Kingbright Corporation 2MM FLAT TOP RED LED WP1034HDT

Description
Features and Applications Low power consumption Mount flush with panel RoHS compliant Status indicator Industrial equipment Diagnostic or panel status indicator
Datasheet
Description
Features and Applications Low power consumption Mount flush with panel RoHS compliant Status indicator Industrial equipment Diagnostic or panel status indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM FLAT TOP RED LED - WP1034HDT - Kingbright Corporation
City of Industry, CA, USA
2MM FLAT TOP RED LED
WP1034HDT
2MM FLAT TOP RED LED WP1034HDT
Features and Applications Low power consumption Mount flush with panel RoHS compliant Status indicator Industrial equipment Diagnostic or panel status indicator

Features and Applications

  • Low power consumption
  • Mount flush with panel
  • RoHS compliant
  • Status indicator
  • Industrial equipment
  • Diagnostic or panel status indicator
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1034HDT
Product Name 2MM FLAT TOP RED LED
LED Package: Cylindrical-2mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-1335-1-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details