Kingbright Corporation 2X5MM RED LED WP113HDT

Description
Features and Applications Low power consumption Rectangular LED lamp with uniform light output Viewing angle - 110° RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet
Description
Features and Applications Low power consumption Rectangular LED lamp with uniform light output Viewing angle - 110° RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X5MM RED LED - WP113HDT - Kingbright Corporation
City of Industry, CA, USA
2X5MM RED LED
WP113HDT
2X5MM RED LED WP113HDT
Features and Applications Low power consumption Rectangular LED lamp with uniform light output Viewing angle - 110° RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Low power consumption
  • Rectangular LED lamp with uniform light output
  • Viewing angle - 110°
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet
LED Indication - Discrete - 754-1654-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1654-ND
LED Indication - Discrete 754-1654-ND
Red 635nm LED Indication - Discrete 2.25V Radial

Red 635nm LED Indication - Discrete 2.25V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP113HDT
Standard LEDs - Through Hole WP113HDT
Standard LEDs - Through Hole RED DIFFUSED

Standard LEDs - Through Hole RED DIFFUSED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP113HDT 754-1654-ND WP113HDT
Product Name 2X5MM RED LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Rectangular-2X5mm Radial
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 700 nm (7000 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details