Kingbright Corporation Led, 3Mm, He-Red/yellow; Led Color Kingbright L-93WEYW

Description
LED, 3MM, HE-RED/YELLOW; LED Color:Red, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 20mA, Y 20mA; Luminous Intensity / Color:R 50mcd, Y 50mcd; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED, 3MM, HE-RED/YELLOW; LED Color:Red, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 20mA, Y 20mA; Luminous Intensity / Color:R 50mcd, Y 50mcd; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 3Mm, He-Red/yellow; Led Color Kingbright - 26M0071 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, He-Red/yellow; Led Color Kingbright
26M0071
Led, 3Mm, He-Red/yellow; Led Color Kingbright 26M0071
LED, 3MM, HE-RED/YELLOW; LED Color:Red, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 20mA, Y 20mA; Luminous Intensity / Color:R 50mcd, Y 50mcd; Product Range:-RoHS Compliant: Yes

LED, 3MM, HE-RED/YELLOW; LED Color:Red, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 20mA, Y 20mA; Luminous Intensity / Color:R 50mcd, Y 50mcd; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M0071
Product Name Led, 3Mm, He-Red/yellow; Led Color Kingbright
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503B-BAN-CY0C0461-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
4 suppliers