Kingbright Corporation 3MM BLINKING RED LED WP36BSRD/B

Description
Features and Applications T-1 package with rectangular base With built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0HZ to 1.5Hz RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Description
Features and Applications T-1 package with rectangular base With built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0HZ to 1.5Hz RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Datasheet Summary
Powered by GS/AI

The WP36BSRD/B is a 3mm blinking red LED from Kingbright Corporation, designed with a T-1 package featuring a rectangular base. It incorporates a built-in blinking integrated circuit, allowing for an operational voltage range of 3.5V to 14V and a blinking frequency between 1.5Hz and 3.0Hz. The LED emits a super bright red light with a peak wavelength of 655nm and a dominant wavelength of 640nm, making it suitable for various applications including status indicators, signage, and decorative lighting. It is RoHS compliant and has a viewing angle of 60 degrees. The device is sensitive to electrostatic discharge, necessitating proper handling precautions. The operating temperature range is from -40°C to +70°C, with a storage temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The WP36BSRD/B is a 3mm blinking red LED from Kingbright Corporation, designed with a T-1 package featuring a rectangular base. It incorporates a built-in blinking integrated circuit, allowing for an operational voltage range of 3.5V to 14V and a blinking frequency between 1.5Hz and 3.0Hz. The LED emits a super bright red light with a peak wavelength of 655nm and a dominant wavelength of 640nm, making it suitable for various applications including status indicators, signage, and decorative lighting. It is RoHS compliant and has a viewing angle of 60 degrees. The device is sensitive to electrostatic discharge, necessitating proper handling precautions. The operating temperature range is from -40°C to +70°C, with a storage temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
3MM BLINKING RED LED - WP36BSRD/B - Kingbright Corporation
City of Industry, CA, USA
3MM BLINKING RED LED
WP36BSRD/B
3MM BLINKING RED LED WP36BSRD/B
Features and Applications T-1 package with rectangular base With built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0HZ to 1.5Hz RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • T-1 package with rectangular base
  • With built-in blinking IC.
  • Operation voltage from 3.5V to 14V
  • Blinking frequency from 3.0HZ to 1.5Hz
  • RoHS compliant
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP36BSRD/B
Standard LEDs - Through Hole WP36BSRD/B
Standard LEDs - Through Hole Red Blinking LED 640nm, 320 mcd

Standard LEDs - Through Hole Red Blinking LED 640nm, 320 mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP36BSRD/B WP36BSRD/B
Product Name 3MM BLINKING RED LED Standard LEDs - Through Hole
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details