Kingbright Corporation 5MM BI-COLOR RED/GRN LED WP59SURKSGC

Description
Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM BI-COLOR RED/GRN LED - WP59SURKSGC - Kingbright Corporation
City of Industry, CA, USA
5MM BI-COLOR RED/GRN LED
WP59SURKSGC
5MM BI-COLOR RED/GRN LED WP59SURKSGC
Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • 3 leads with one common lead
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-WP59SURKSGC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-WP59SURKSGC-ND
LED Indication - Discrete 754-WP59SURKSGC-ND
5MM BI-COLOR RED/GREEN LED

5MM BI-COLOR RED/GREEN LED

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP59SURKSGC
Standard LEDs - Through Hole WP59SURKSGC
Standard LEDs - Through Hole GREEN/RED WTR CLR 3-LEAD

Standard LEDs - Through Hole GREEN/RED WTR CLR 3-LEAD

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP59SURKSGC 754-WP59SURKSGC-ND WP59SURKSGC
Product Name 5MM BI-COLOR RED/GRN LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Round Bi-Color Radial - 3 Leads
LED Type Red; Green Red; Green; Multi-Colored
Peak Wavelength 568 to 630 nm (5680 to 6300 Å) 565 to 645 nm (5650 to 6450 Å)
Viewing Angle 24 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1004-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details