Kingbright Corporation LED Indication - Discrete WP7104SEC/J2

Description
Orange 630nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Orange 630nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1251-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1251-ND
LED Indication - Discrete 754-1251-ND
Orange 630nm LED Indication - Discrete 2.2V Radial

Orange 630nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1251-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Orange
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 34 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details