Kingbright Corporation 5MM FULL COLOR RGB LED WP154A4SUREQBFZGW

Description
Features and Applications Low power consumption Ful color T-1 3/4 LED lamp Viewing angle - 50° Lead free RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Ful color T-1 3/4 LED lamp Viewing angle - 50° Lead free RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM FULL COLOR RGB LED - WP154A4SUREQBFZGW - Kingbright Corporation
City of Industry, CA, USA
5MM FULL COLOR RGB LED
WP154A4SUREQBFZGW
5MM FULL COLOR RGB LED WP154A4SUREQBFZGW
Features and Applications Low power consumption Ful color T-1 3/4 LED lamp Viewing angle - 50° Lead free RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Ful color T-1 3/4 LED lamp
  • Viewing angle - 50°
  • Lead free
  • RoHS compliant
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1492-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1492-ND
LED Indication - Discrete 754-1492-ND
Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.9V Red, 3.3V Green, 3.3V Blue Radial - 4 Leads

Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.9V Red, 3.3V Green, 3.3V Blue Radial - 4 Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP154A4SUREQBFZGW
Standard LEDs - Through Hole WP154A4SUREQBFZGW
Standard LEDs - Through Hole 5MM FULL COLOR LED

Standard LEDs - Through Hole 5MM FULL COLOR LED

Buy Now Datasheet
LED Tri-Color Blue/Green/Red 460nm/515nm/645nm 4-Pin T-1 3/4 Bag - 432-WP154A4SUREQBFZGW - Utmel Electronic Limited
Hong Kong, China
LED Tri-Color Blue/Green/Red 460nm/515nm/645nm 4-Pin T-1 3/4 Bag
432-WP154A4SUREQBFZGW
LED Tri-Color Blue/Green/Red 460nm/515nm/645nm 4-Pin T-1 3/4 Bag 432-WP154A4SUREQBFZGW
LED Tri-Color Blue/Green/Red 460nm/515nm/645nm 4-Pin T-1 3/4 Bag

LED Tri-Color Blue/Green/Red 460nm/515nm/645nm 4-Pin T-1 3/4 Bag

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP154A4SUREQBFZGW 754-1492-ND WP154A4SUREQBFZGW 432-WP154A4SUREQBFZGW
Product Name 5MM FULL COLOR RGB LED LED Indication - Discrete Standard LEDs - Through Hole LED Tri-Color Blue/Green/Red 460nm/515nm/645nm 4-Pin T-1 3/4 Bag
LED Package: Round Tri-Color Radial - 4 Leads
LED Type Red; Green; Blue Red; Green; Blue; Multi-Colored Red; Green; Blue; Red, Green, Blue (RGB)
Peak Wavelength 465 to 630 nm (4650 to 6300 Å) 460 to 640 nm (4600 to 6400 Å) 640 nm (6400 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 250 to 1300 milliCandela 250 to 1300 milliCandela 500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details