Features and Applications
Red 617nm LED Indication - Discrete 2V Radial
Standard LEDs - Through Hole Red 625nm Diffused 5mcd
| Kingbright Corporation | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | WP513IDT | WP513IDT-ND | WP513IDT |
| Product Name | 2.5X5MM RED LED | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Rectangular-2.5X5mm | Radial | |
| LED Type | Red | Red | |
| Peak Wavelength | 617 nm (6170 Å) | 627 nm (6270 Å) | |
| Viewing Angle | 110 degrees | 110 degrees |