Kingbright Corporation 4MM CYLINDRICAL RED LED WP1413IDT

Description
Features and Applications Low power consumption Cylindrical type, flat top Convex cathod mark on body Viewing angle - 100° RoHS compliang Indicator applications Status indicator Signage application Industrial equipment
Datasheet
Description
Features and Applications Low power consumption Cylindrical type, flat top Convex cathod mark on body Viewing angle - 100° RoHS compliang Indicator applications Status indicator Signage application Industrial equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MM CYLINDRICAL RED LED - WP1413IDT - Kingbright Corporation
City of Industry, CA, USA
4MM CYLINDRICAL RED LED
WP1413IDT
4MM CYLINDRICAL RED LED WP1413IDT
Features and Applications Low power consumption Cylindrical type, flat top Convex cathod mark on body Viewing angle - 100° RoHS compliang Indicator applications Status indicator Signage application Industrial equipment

Features and Applications

  • Low power consumption
  • Cylindrical type, flat top
  • Convex cathod mark on body
  • Viewing angle - 100°
  • RoHS compliang
  • Indicator applications
  • Status indicator
  • Signage application
  • Industrial equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1413IDT
Product Name 4MM CYLINDRICAL RED LED
LED Package: Cylindrical-4mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
High Brightness LED - C5SMF-GJS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Oval
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details