Kingbright Corporation 1.9X3.9MM RED LED WP144HDT

Description
Features and Applications Low power consumption Rectangular light emitting surface Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator
Datasheet
Description
Features and Applications Low power consumption Rectangular light emitting surface Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.9X3.9MM RED LED - WP144HDT - Kingbright Corporation
City of Industry, CA, USA
1.9X3.9MM RED LED
WP144HDT
1.9X3.9MM RED LED WP144HDT
Features and Applications Low power consumption Rectangular light emitting surface Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator

Features and Applications

  • Low power consumption
  • Rectangular light emitting surface
  • Viewing angle - 110°
  • RoHS compliant
  • Ideal for backlighting
  • Indicator applications
  • Status indicator
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP144HDT
Product Name 1.9X3.9MM RED LED
LED Package: Rectangular-1.9X3.9mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 516-AEMD-CM3L-Z1C02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 512 nm (5120 Å)
View Details
LED Indication - Discrete - SML-LX1206SRC-TR - 1252028-SML-LX1206SRC-TR - Win Source Electronics
View Details
4 suppliers