Kingbright Corporation 2X5MM GRN LED WP103GDT

Description
Features and Applications Flat rectangular light emitting surface Low power consumptioin Uniform light output RoHS compliant Level / Status indicator Industrial equipment Diagnostic or panel status indicator
Request a Quote Datasheet
Description
Features and Applications Flat rectangular light emitting surface Low power consumptioin Uniform light output RoHS compliant Level / Status indicator Industrial equipment Diagnostic or panel status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X5MM GRN LED - WP103GDT - Kingbright Corporation
City of Industry, CA, USA
2X5MM GRN LED
WP103GDT
2X5MM GRN LED WP103GDT
Features and Applications Flat rectangular light emitting surface Low power consumptioin Uniform light output RoHS compliant Level / Status indicator Industrial equipment Diagnostic or panel status indicator

Features and Applications

  • Flat rectangular light emitting surface
  • Low power consumptioin
  • Uniform light output
  • RoHS compliant
  • Level / Status indicator
  • Industrial equipment
  • Diagnostic or panel status indicator
Supplier's Site Datasheet
LED Indication - Discrete - 754-WP103GDT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-WP103GDT-ND
LED Indication - Discrete 754-WP103GDT-ND
2X5MM GRN LED

2X5MM GRN LED

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP103GDT
Standard LEDs - Through Hole WP103GDT
Standard LEDs - Through Hole GREEN DIFFUSED

Standard LEDs - Through Hole GREEN DIFFUSED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP103GDT 754-WP103GDT-ND WP103GDT
Product Name 2X5MM GRN LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Rectangular-2X5mm Radial
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - XLMOK12W-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details