Kingbright Corporation 4MM YELLOW LED WP44YD

Description
4MM YELLOW LED
Datasheet
Description
4MM YELLOW LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MM YELLOW LED - WP44YD - Kingbright Corporation
City of Industry, CA, USA
4MM YELLOW LED
WP44YD
4MM YELLOW LED WP44YD
4MM YELLOW LED

4MM YELLOW LED

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP44YD
Product Name 4MM YELLOW LED
LED Package: Round-4mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details