Kingbright Corporation 2X5MM RED LED WP113IDT

Description
Features and Applications Low power consumption Rectangular LED lamp with uniform light output Viewing angle - 110° RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet
Description
Features and Applications Low power consumption Rectangular LED lamp with uniform light output Viewing angle - 110° RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X5MM RED LED - WP113IDT - Kingbright Corporation
City of Industry, CA, USA
2X5MM RED LED
WP113IDT
2X5MM RED LED WP113IDT
Features and Applications Low power consumption Rectangular LED lamp with uniform light output Viewing angle - 110° RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Low power consumption
  • Rectangular LED lamp with uniform light output
  • Viewing angle - 110°
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet
LED Indication - Discrete - 754-1201-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1201-ND
LED Indication - Discrete 754-1201-ND
Red 617nm LED Indication - Discrete 2V Radial

Red 617nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP113IDT
Standard LEDs - Through Hole WP113IDT
Standard LEDs - Through Hole Red 625nm Diffused 5mcd

Standard LEDs - Through Hole Red 625nm Diffused 5mcd

Buy Now Datasheet
2X5MM RED LED, LAMP THOLE, BULK - 70062920 - Allied Electronics, Inc.
Fort Worth, TX, USA
2X5MM RED LED, LAMP THOLE, BULK
70062920
2X5MM RED LED, LAMP THOLE, BULK 70062920
2X5MM RED LED, LAMP THOLE, BULK

2X5MM RED LED, LAMP THOLE, BULK

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP113IDT 754-1201-ND WP113IDT 70062920
Product Name 2X5MM RED LED LED Indication - Discrete Standard LEDs - Through Hole 2X5MM RED LED, LAMP THOLE, BULK
LED Package: Rectangular-2X5mm Radial
LED Type Red Red Red
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å) 627 nm (6270 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZM2CYKXDGK161WCCTR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 515 to 590 nm (5150 to 5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details