Kingbright Corporation 3.4MM GRN RIGHT ANGLE LED WP1384AD/GD

Description
Features and Applications Right angle housing LED Viewing angle - 60° Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Right angle housing LED Viewing angle - 60° Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.4MM GRN RIGHT ANGLE LED - WP1384AD/GD - Kingbright Corporation
City of Industry, CA, USA
3.4MM GRN RIGHT ANGLE LED
WP1384AD/GD
3.4MM GRN RIGHT ANGLE LED WP1384AD/GD
Features and Applications Right angle housing LED Viewing angle - 60° Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Right angle housing LED
  • Viewing angle - 60°
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1384AD/GD
Product Name 3.4MM GRN RIGHT ANGLE LED
LED Package: Single-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Visible Emitter - MTE8600C - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details