Kingbright Corporation LEDs L-934SED

Description
Orange diffused LED,L934SED 30mA 3mm
Request a Quote
Description
Orange diffused LED,L934SED 30mA 3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2622933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Orange diffused LED,L934SED 30mA 3mm

Orange diffused LED,L934SED 30mA 3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2622933
Product Name LEDs
LED Package: 3mm
LED Type Orange; Orange
Peak Wavelength 601 nm (6010 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details