Kingbright Corporation LED Indication - Discrete WP1503SURDK

Description
LED RED DIFFUSED T-1 3/4 T/H
Request a Quote Datasheet
Description
LED RED DIFFUSED T-1 3/4 T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-WP1503SURDK-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-WP1503SURDK-ND
LED Indication - Discrete 754-WP1503SURDK-ND
LED RED DIFFUSED T-1 3/4 T/H

LED RED DIFFUSED T-1 3/4 T/H

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-WP1503SURDK-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Indication - Discrete - 1497-XZDG155W5MAVDKR-ND - DigiKey
Specs
LED Package: 0201 (0603 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details