Kingbright Corporation 3MM RED LED WP3A10HD

Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel Viewing angle - 60° RoHS compliant Indicator applications Industrial machinery Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel Viewing angle - 60° RoHS compliant Indicator applications Industrial machinery Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RED LED - WP3A10HD - Kingbright Corporation
City of Industry, CA, USA
3MM RED LED
WP3A10HD
3MM RED LED WP3A10HD
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel Viewing angle - 60° RoHS compliant Indicator applications Industrial machinery Commercial & Residential architectural lighting Signage application

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Available on tape and reel
  • Viewing angle - 60°
  • RoHS compliant
  • Indicator applications
  • Industrial machinery
  • Commercial & Residential architectural lighting
  • Signage application
Supplier's Site Datasheet
LED Indication - Discrete - 754-1716-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1716-ND
LED Indication - Discrete 754-1716-ND
Red 635nm LED Indication - Discrete 2.25V Radial

Red 635nm LED Indication - Discrete 2.25V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP3A10HD
Standard LEDs - Through Hole WP3A10HD
Standard LEDs - Through Hole Red 3mcd 660nm 60 deg Diffused

Standard LEDs - Through Hole Red 3mcd 660nm 60 deg Diffused

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP3A10HD 754-1716-ND WP3A10HD
Product Name 3MM RED LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 60+ Radial
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 700 nm (7000 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
OSLON® SSL 150 White LED - GW CSHPM1.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2500 to 5000 K
Viewing Angle 150 degrees
View Details