Kingbright Corporation 3MM YELLOW LED WP132XYC

Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment
Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM YELLOW LED - WP132XYC - Kingbright Corporation
City of Industry, CA, USA
3MM YELLOW LED
WP132XYC
3MM YELLOW LED WP132XYC
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Available on tape and reel
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP132XYC
Standard LEDs - Through Hole WP132XYC
Standard LEDs - Through Hole YELLOW WATER CLEAR

Standard LEDs - Through Hole YELLOW WATER CLEAR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP132XYC WP132XYC
Product Name 3MM YELLOW LED Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 50+
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
SWIR Emitters - MTE5010-095-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
Viewing Angle 45 degrees
View Details
LED Indication - Discrete - 846-SLR-343PG3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 555 nm (5550 Å)
View Details