Kingbright Corporation 2MM FLAT TOP RED LED WP13ID

Description
Features and Applications Low power consumption Mounts flush with panel Fits 2mm hole in panel up to 3.5mm (.138") Viewing angle - 70° RoHS compliant Audio panel indicator Status indicator Industrial equipment Diagnostic or panel status indicator
Description
Features and Applications Low power consumption Mounts flush with panel Fits 2mm hole in panel up to 3.5mm (.138") Viewing angle - 70° RoHS compliant Audio panel indicator Status indicator Industrial equipment Diagnostic or panel status indicator
Datasheet
Datasheet Summary
Powered by GS/AI

The WP13ID is a 2mm flat top red LED from Kingbright Corporation, designed for applications requiring low power consumption and solid-state reliability. It features a high efficiency red emitting color with a peak wavelength of 627 nm and a dominant wavelength of 617 nm. The LED has a typical luminous intensity of 15 mcd at a forward current of 10 mA and a viewing angle of 50 degrees. It is suitable for mounting in a 2mm hole and can be used in various applications such as status indicators, signage, and decorative lighting. The device operates within a temperature range of -40°C to +85°C and is RoHS compliant. The LED has a maximum forward current rating of 30 mA and a peak forward current of 160 mA. It also has a power dissipation rating of 75 mW and a reverse voltage rating of 5 V. Proper handling and mounting procedures are recommended to ensure reliability and performance.

Datasheet Summary
Powered by GS/AI

The WP13ID is a 2mm flat top red LED from Kingbright Corporation, designed for applications requiring low power consumption and solid-state reliability. It features a high efficiency red emitting color with a peak wavelength of 627 nm and a dominant wavelength of 617 nm. The LED has a typical luminous intensity of 15 mcd at a forward current of 10 mA and a viewing angle of 50 degrees. It is suitable for mounting in a 2mm hole and can be used in various applications such as status indicators, signage, and decorative lighting. The device operates within a temperature range of -40°C to +85°C and is RoHS compliant. The LED has a maximum forward current rating of 30 mA and a peak forward current of 160 mA. It also has a power dissipation rating of 75 mW and a reverse voltage rating of 5 V. Proper handling and mounting procedures are recommended to ensure reliability and performance.

Suppliers

Company
Product
Description
Supplier Links
2MM FLAT TOP RED LED - WP13ID - Kingbright Corporation
City of Industry, CA, USA
2MM FLAT TOP RED LED
WP13ID
2MM FLAT TOP RED LED WP13ID
Features and Applications Low power consumption Mounts flush with panel Fits 2mm hole in panel up to 3.5mm (.138") Viewing angle - 70° RoHS compliant Audio panel indicator Status indicator Industrial equipment Diagnostic or panel status indicator

Features and Applications

  • Low power consumption
  • Mounts flush with panel
  • Fits 2mm hole in panel up to 3.5mm (.138")
  • Viewing angle - 70°
  • RoHS compliant
  • Audio panel indicator
  • Status indicator
  • Industrial equipment
  • Diagnostic or panel status indicator
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP13ID
Product Name 2MM FLAT TOP RED LED
LED Package: Cylindrical-2mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.5X2.8MM ORANGE SMD LED - AA3528SESK/J4 - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.5X2.8mm
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
3 suppliers