Kingbright Corporation 5MM CYLINDRICAL RED LED WP483HDT

Description
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM CYLINDRICAL RED LED - WP483HDT - Kingbright Corporation
City of Industry, CA, USA
5MM CYLINDRICAL RED LED
WP483HDT
5MM CYLINDRICAL RED LED WP483HDT
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Cylindrical type
  • Viewing angle - 100°
  • Available on tape and reel
  • RoHS compliant
  • Indicator applications
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP483HDT
Standard LEDs - Through Hole WP483HDT
Standard LEDs - Through Hole Red 660nm Diffused 1mcd

Standard LEDs - Through Hole Red 660nm Diffused 1mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP483HDT WP483HDT
Product Name 5MM CYLINDRICAL RED LED Standard LEDs - Through Hole
LED Package: Cylindrical-5mm (T1 3/4)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241670-SLI-343Y8C3F - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 40 degrees
View Details
3 suppliers