Kingbright Corporation Led, Blinking, 10Mm, Super Bright Red; Product Range Kingbright L-816BSRD-B

Description
LED, BLINKING, 10MM, SUPER BRIGHT RED; Product Range:L-816B Series; LED Color:Red; Bulb Size:T-3 (10mm); Luminous Intensity:300mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V RoHS Compliant: Yes
Datasheet
Description
LED, BLINKING, 10MM, SUPER BRIGHT RED; Product Range:L-816B Series; LED Color:Red; Bulb Size:T-3 (10mm); Luminous Intensity:300mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blinking, 10Mm, Super Bright Red; Product Range Kingbright - 26M0068 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blinking, 10Mm, Super Bright Red; Product Range Kingbright
26M0068
Led, Blinking, 10Mm, Super Bright Red; Product Range Kingbright 26M0068
LED, BLINKING, 10MM, SUPER BRIGHT RED; Product Range:L-816B Series; LED Color:Red; Bulb Size:T-3 (10mm); Luminous Intensity:300mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V RoHS Compliant: Yes

LED, BLINKING, 10MM, SUPER BRIGHT RED; Product Range:L-816B Series; LED Color:Red; Bulb Size:T-3 (10mm); Luminous Intensity:300mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M0068
Product Name Led, Blinking, 10Mm, Super Bright Red; Product Range Kingbright
LED Package: T-3 (10mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type White
Viewing Angle 95 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details