Kingbright Corporation 3MM LOW CURRENT YELLOW LED WP710A10LYD

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM LOW CURRENT YELLOW LED - WP710A10LYD - Kingbright Corporation
City of Industry, CA, USA
3MM LOW CURRENT YELLOW LED
WP710A10LYD
3MM LOW CURRENT YELLOW LED WP710A10LYD
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1592-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1592-ND
LED Indication - Discrete 754-1592-ND
Yellow 588nm LED Indication - Discrete 1.85V Radial

Yellow 588nm LED Indication - Discrete 1.85V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10LYD
Standard LEDs - Through Hole WP710A10LYD
Standard LEDs - Through Hole Yel 2mcd 588nm 40 deg Diffused

Standard LEDs - Through Hole Yel 2mcd 588nm 40 deg Diffused

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP710A10LYD 754-1592-ND WP710A10LYD
Product Name 3MM LOW CURRENT YELLOW LED LED Indication - Discrete Standard LEDs - Through Hole
LED Type Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å)
Viewing Angle 40 degrees 40 degrees
Luminous Intensity 1.5 milliCandela 1.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details