Kingbright Corporation Led, Red/green, 350/130Mcd, Th; Led Color Kingbright L-819SURKCGKW

Description
LED, RED/GREEN, 350/130MCD, TH; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:10mm; Viewing Angle:50°; Lens Shape:Dome; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 350mcd, G 130mcd; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED/GREEN, 350/130MCD, TH; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:10mm; Viewing Angle:50°; Lens Shape:Dome; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 350mcd, G 130mcd; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red/green, 350/130Mcd, Th; Led Color Kingbright - 87W9970 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/green, 350/130Mcd, Th; Led Color Kingbright
87W9970
Led, Red/green, 350/130Mcd, Th; Led Color Kingbright 87W9970
LED, RED/GREEN, 350/130MCD, TH; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:10mm; Viewing Angle:50°; Lens Shape:Dome; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 350mcd, G 130mcd; MSL:- RoHS Compliant: Yes

LED, RED/GREEN, 350/130MCD, TH; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:10mm; Viewing Angle:50°; Lens Shape:Dome; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 350mcd, G 130mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87W9970
Product Name Led, Red/green, 350/130Mcd, Th; Led Color Kingbright
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details