Kingbright Corporation Led, Red, T-1 (3Mm), 20Mcd, 640Nm; Led Color Kingbright L-934LSRD

Description
LED, RED, T-1 (3MM), 20MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:20mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 (3MM), 20MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:20mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 (3Mm), 20Mcd, 640Nm; Led Color Kingbright - 26M0076 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 20Mcd, 640Nm; Led Color Kingbright
26M0076
Led, Red, T-1 (3Mm), 20Mcd, 640Nm; Led Color Kingbright 26M0076
LED, RED, T-1 (3MM), 20MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:20mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 20MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:20mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M0076
Product Name Led, Red, T-1 (3Mm), 20Mcd, 640Nm; Led Color Kingbright
LED Package: T-1 (3mm)
LED Type Red; Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-GCS-CY0C0792TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers