Kingbright Corporation 2.5X5MM GRN.LED WP513GDT

Description
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator
Request a Quote Datasheet
Description
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5X5MM GRN.LED - WP513GDT - Kingbright Corporation
City of Industry, CA, USA
2.5X5MM GRN.LED
WP513GDT
2.5X5MM GRN.LED WP513GDT
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator

Features and Applications

  • Low power consumption
  • Rectangular light emitting surface
  • Excellent for flush mounting on panels
  • Viewing angle - 110°
  • RoHS compliant
  • Ideal for backlighting
  • Indicator applications
  • Status indicator
Supplier's Site Datasheet
LED Indication - Discrete - WP513GDT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP513GDT-ND
LED Indication - Discrete WP513GDT-ND
Green 568nm LED Indication - Discrete 2.2V Radial

Green 568nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP513GDT
Standard LEDs - Through Hole WP513GDT
Standard LEDs - Through Hole Green 568nm Diffused 3mcd

Standard LEDs - Through Hole Green 568nm Diffused 3mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP513GDT WP513GDT-ND WP513GDT
Product Name 2.5X5MM GRN.LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Rectangular-2.5X5mm Radial
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details