Kingbright Corporation 2X5MM BI-COLOR R/G LED WP117EGWT

Description
Features and Applications Bi-color rectangular LED lamp Uniform light output Low power consumption 3 leads with one common lead RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet
Description
Features and Applications Bi-color rectangular LED lamp Uniform light output Low power consumption 3 leads with one common lead RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X5MM BI-COLOR R/G LED - WP117EGWT - Kingbright Corporation
City of Industry, CA, USA
2X5MM BI-COLOR R/G LED
WP117EGWT
2X5MM BI-COLOR R/G LED WP117EGWT
Features and Applications Bi-color rectangular LED lamp Uniform light output Low power consumption 3 leads with one common lead RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Bi-color rectangular LED lamp
  • Uniform light output
  • Low power consumption
  • 3 leads with one common lead
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet
LED Indication - Discrete - 754-1865-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1865-ND
LED Indication - Discrete 754-1865-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP117EGWT
Standard LEDs - Through Hole WP117EGWT
Standard LEDs - Through Hole Red Green 625 568nm Diffused 10 8mcd

Standard LEDs - Through Hole Red Green 625 568nm Diffused 10 8mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP117EGWT 754-1865-ND WP117EGWT
Product Name 2X5MM BI-COLOR R/G LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Rectangular Bi-Color Radial
LED Type Red; Green Red; Green; Multi-Colored
Peak Wavelength 568 to 617 nm (5680 to 6170 Å) 565 to 627 nm (5650 to 6270 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
Circular LED lamp - SLR-343YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers