Kingbright Corporation Led, Green, 150Mcd, 570Nm; Led Color Kingbright L-9294CGCK

Description
LED, GREEN, 150MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:150mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes
Description
LED, GREEN, 150MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:150mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 150Mcd, 570Nm; Led Color Kingbright - 83T2967 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 150Mcd, 570Nm; Led Color Kingbright
83T2967
Led, Green, 150Mcd, 570Nm; Led Color Kingbright 83T2967
LED, GREEN, 150MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:150mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 150MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:150mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 83T2967
Product Name Led, Green, 150Mcd, 570Nm; Led Color Kingbright
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 67-SMD-LXR3010RGBSWCCT-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 630 nm (4700 to 6300 Å)
View Details
Wide Angle TO-46 850 nm Emitter, High-Temperature - OD-850WHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details