Kingbright Corporation 1.8MM GREEN LED WP4060GD

Description
Features and Applications Low power consumption 1.8mm diameter small size LED lamp Versatile mounting on PCB or panel Viewing angle - 70° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet
Description
Features and Applications Low power consumption 1.8mm diameter small size LED lamp Versatile mounting on PCB or panel Viewing angle - 70° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8MM GREEN LED - WP4060GD - Kingbright Corporation
City of Industry, CA, USA
1.8MM GREEN LED
WP4060GD
1.8MM GREEN LED WP4060GD
Features and Applications Low power consumption 1.8mm diameter small size LED lamp Versatile mounting on PCB or panel Viewing angle - 70° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application

Features and Applications

  • Low power consumption
  • 1.8mm diameter small size LED lamp
  • Versatile mounting on PCB or panel
  • Viewing angle - 70°
  • RoHS compliant
  • Indicator applications
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
  • Signage application
Supplier's Site Datasheet
LED Indication - Discrete - 754-1373-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1373-ND
LED Indication - Discrete 754-1373-ND
Green 568nm LED Indication - Discrete 2.2V Radial

Green 568nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP4060GD
Standard LEDs - Through Hole WP4060GD
Standard LEDs - Through Hole Grn 568nm 10mcd 70 Deg Diffused

Standard LEDs - Through Hole Grn 568nm 10mcd 70 Deg Diffused

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP4060GD 754-1373-ND WP4060GD
Product Name 1.8MM GREEN LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Round-1.8mm Radial
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 70 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details
EXCELED™ series chip LED - SML-D12P8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers