Kingbright Corporation 3MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) WP7104QWC/D

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - WP7104QWC/D - Kingbright Corporation
City of Industry, CA, USA
3MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
WP7104QWC/D
3MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) WP7104QWC/D
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-WP7104QWC/D-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-WP7104QWC/D-ND
LED Indication - Discrete 754-WP7104QWC/D-ND
3MM WHITE LED

3MM WHITE LED

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7104QWC/D
Standard LEDs - Through Hole WP7104QWC/D
Standard LEDs - Through Hole WHITE WATER CLEAR

Standard LEDs - Through Hole WHITE WATER CLEAR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7104QWC/D 754-WP7104QWC/D-ND WP7104QWC/D
Product Name 3MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Thru-Hole White LED Radial
LED Type White White
Viewing Angle 34 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details