Kingbright Corporation LEDs L-813SRC-J4

Description
Super Bright Red LED, 10mm, 8cd
Request a Quote Datasheet
Description
Super Bright Red LED, 10mm, 8cd
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8486493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Super Bright Red LED, 10mm, 8cd

Super Bright Red LED, 10mm, 8cd

Supplier's Site
LEDs - 1651630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Super Bright Red LED, 10mm, 8cd

Super Bright Red LED, 10mm, 8cd

Supplier's Site
Led, 10Mm, Red, 3Cd, 640Nm; Led Color Kingbright - 87W9968 - Newark, An Avnet Company
Chicago, IL, United States
Led, 10Mm, Red, 3Cd, 640Nm; Led Color Kingbright
87W9968
Led, 10Mm, Red, 3Cd, 640Nm; Led Color Kingbright 87W9968
LED, 10MM, RED, 3CD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:10mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:640nm; Luminous Intensity:8cd; Viewing Angle:15°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, 10MM, RED, 3CD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:10mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:640nm; Luminous Intensity:8cd; Viewing Angle:15°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8486493 87W9968
Product Name LEDs Led, 10Mm, Red, 3Cd, 640Nm; Led Color Kingbright
LED Package: 10 x 13.5mm 10mm
LED Type Red; Clear Red; Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 15 degrees 15 degrees
Luminous Intensity 8000 milliCandela 8000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details