Kingbright Corporation Standard LEDs - Through Hole GREEN DIFFUSED 2mA L-934LGD

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard LEDs - Through Hole GREEN DIFFUSED 2mA - L-934LGD - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Standard LEDs - Through Hole GREEN DIFFUSED 2mA
L-934LGD
Standard LEDs - Through Hole GREEN DIFFUSED 2mA L-934LGD
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Led, Green, T-1 (3Mm), 2Mcd, 568Nm; Led Color Kingbright - 96K2574 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 2Mcd, 568Nm; Led Color Kingbright
96K2574
Led, Green, T-1 (3Mm), 2Mcd, 568Nm; Led Color Kingbright 96K2574
LED, GREEN, T-1 (3MM), 2MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:2mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 2MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:2mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
KINGBRIGHT - L-934LGD - LED, GREEN, T-1 (3MM), 2MCD, 568NM - 432-L-934LGD - Utmel Electronic Limited
Hong Kong, China
KINGBRIGHT - L-934LGD - LED, GREEN, T-1 (3MM), 2MCD, 568NM
432-L-934LGD
KINGBRIGHT - L-934LGD - LED, GREEN, T-1 (3MM), 2MCD, 568NM 432-L-934LGD
KINGBRIGHT - L-934LGD - LED, GREEN, T-1 (3MM), 2MCD, 568NM

KINGBRIGHT - L-934LGD - LED, GREEN, T-1 (3MM), 2MCD, 568NM

Supplier's Site

Technical Specifications

  Karl Kruse GmbH & Co. KG Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L-934LGD 96K2574 432-L-934LGD
Product Name Standard LEDs - Through Hole GREEN DIFFUSED 2mA Led, Green, T-1 (3Mm), 2Mcd, 568Nm; Led Color Kingbright KINGBRIGHT - L-934LGD - LED, GREEN, T-1 (3MM), 2MCD, 568NM
LED Type Green Green; Green Green
LED Package: T-1 (3mm)
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
UV Emitters - MTSM310UV-F1120S - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 310 nm (3100 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details