Kingbright Corporation LEDs L-93WEGW

Description
Kingbright L-93WEGW LED
Request a Quote Datasheet
Description
Kingbright L-93WEGW LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2285685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-93WEGW LED

Kingbright L-93WEGW LED

Supplier's Site
Led, 3Mm, He-Red/green; Led Color Kingbright - 17M9085 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, He-Red/green; Led Color Kingbright
17M9085
Led, 3Mm, He-Red/green; Led Color Kingbright 17M9085
LED, 3MM, HE-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 50mcd, G 50mcd; Product Range:- RoHS Compliant: Yes

LED, 3MM, HE-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 50mcd, G 50mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2285685 17M9085
Product Name LEDs Led, 3Mm, He-Red/green; Led Color Kingbright
LED Package: 3 x 4.6mm T-1 (3mm)
LED Type Red; Green; Clear Red; Green; Green, Red
Peak Wavelength 617 nm (6170 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details