Kingbright Corporation 1.9X3.9MM GRN.LED WP144GDT

Description
Features and Applications Low power consumption Rectangular light emitting surface Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator
Request a Quote Datasheet
Description
Features and Applications Low power consumption Rectangular light emitting surface Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.9X3.9MM GRN.LED - WP144GDT - Kingbright Corporation
City of Industry, CA, USA
1.9X3.9MM GRN.LED
WP144GDT
1.9X3.9MM GRN.LED WP144GDT
Features and Applications Low power consumption Rectangular light emitting surface Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator

Features and Applications

  • Low power consumption
  • Rectangular light emitting surface
  • Viewing angle - 110°
  • RoHS compliant
  • Ideal for backlighting
  • Indicator applications
  • Status indicator
Supplier's Site Datasheet
LED Indication - Discrete - WP144GDT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP144GDT-ND
LED Indication - Discrete WP144GDT-ND
Green 568nm LED Indication - Discrete 2.2V Radial

Green 568nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP144GDT
Standard LEDs - Through Hole WP144GDT
Standard LEDs - Through Hole Green 568nm Diffused 4mcd

Standard LEDs - Through Hole Green 568nm Diffused 4mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP144GDT WP144GDT-ND WP144GDT
Product Name 1.9X3.9MM GRN.LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Rectangular-1.9X3.9mm Radial
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
View Details