Kingbright Corporation 2X5MM BI-COLOR R/G LED WP119EGWT

Description
Features and Applications Bi-color rectangular LED lamp Uniform light output Low power consumption 3 leads with one common lead RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet
Description
Features and Applications Bi-color rectangular LED lamp Uniform light output Low power consumption 3 leads with one common lead RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X5MM BI-COLOR R/G LED - WP119EGWT - Kingbright Corporation
City of Industry, CA, USA
2X5MM BI-COLOR R/G LED
WP119EGWT
2X5MM BI-COLOR R/G LED WP119EGWT
Features and Applications Bi-color rectangular LED lamp Uniform light output Low power consumption 3 leads with one common lead RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Bi-color rectangular LED lamp
  • Uniform light output
  • Low power consumption
  • 3 leads with one common lead
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet
LED Indication - Discrete - 754-1204-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1204-ND
LED Indication - Discrete 754-1204-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial - 3 Leads

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial - 3 Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP119EGWT
Standard LEDs - Through Hole WP119EGWT
Standard LEDs - Through Hole Red Green 625 568nm Diffused 20 12mcd

Standard LEDs - Through Hole Red Green 625 568nm Diffused 20 12mcd

Buy Now Datasheet
LED GRN/RED DIFF RECT 2X5MM T/H - 432-WP119EGWT - Utmel Electronic Limited
Hong Kong, China
LED GRN/RED DIFF RECT 2X5MM T/H
432-WP119EGWT
LED GRN/RED DIFF RECT 2X5MM T/H 432-WP119EGWT
LED GRN/RED DIFF RECT 2X5MM T/H

LED GRN/RED DIFF RECT 2X5MM T/H

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP119EGWT 754-1204-ND WP119EGWT 432-WP119EGWT
Product Name 2X5MM BI-COLOR R/G LED LED Indication - Discrete Standard LEDs - Through Hole LED GRN/RED DIFF RECT 2X5MM T/H
LED Package: Rectangular Bi-Color Radial - 3 Leads
LED Type Red; Green Red; Green; Multi-Colored Red; Green; Green, Red
Peak Wavelength 568 to 617 nm (5680 to 6170 Å) 565 to 627 nm (5650 to 6270 Å) 565 to 627 nm (5650 to 6270 Å)
Viewing Angle 110 degrees 110 degrees 110 degrees
Luminous Intensity 9 to 10 milliCandela 9 to 10 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
3W Moonstone High Power LED - ASMT-MWE2-NNP00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers