Kingbright Corporation 2X5MM YEL.LED WP113YDT

Description
Features and Applications Low power consumption Rectangular LED lamp with uniform light output Viewing angle - 110° RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet
Description
Features and Applications Low power consumption Rectangular LED lamp with uniform light output Viewing angle - 110° RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X5MM YEL.LED - WP113YDT - Kingbright Corporation
City of Industry, CA, USA
2X5MM YEL.LED
WP113YDT
2X5MM YEL.LED WP113YDT
Features and Applications Low power consumption Rectangular LED lamp with uniform light output Viewing angle - 110° RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Low power consumption
  • Rectangular LED lamp with uniform light output
  • Viewing angle - 110°
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet
LED Indication - Discrete - 754-1203-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1203-ND
LED Indication - Discrete 754-1203-ND
Yellow 588nm LED Indication - Discrete 2.1V Radial

Yellow 588nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP113YDT
Standard LEDs - Through Hole WP113YDT
Standard LEDs - Through Hole YELLOW DIFFUSED

Standard LEDs - Through Hole YELLOW DIFFUSED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP113YDT 754-1203-ND WP113YDT
Product Name 2X5MM YEL.LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Rectangular-2X5mm Radial
LED Type Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details