Kingbright Corporation 5MM CYLINDRICAL GREEN LED WP483GDT

Description
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM CYLINDRICAL GREEN LED - WP483GDT - Kingbright Corporation
City of Industry, CA, USA
5MM CYLINDRICAL GREEN LED
WP483GDT
5MM CYLINDRICAL GREEN LED WP483GDT
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Cylindrical type
  • Viewing angle - 100°
  • Available on tape and reel
  • RoHS compliant
  • Indicator applications
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Optoelectronics - LED Indication - Discrete - 1242212-WP483GDT - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242212-WP483GDT
Optoelectronics - LED Indication - Discrete 1242212-WP483GDT
Win Source Part Number: 1242212-WP483GDT Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 100° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 3mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 568nm Wavelength - Peak: 565nm Height (Max): 9.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Flat Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1307 Base Product Number: WP483

Win Source Part Number: 1242212-WP483GDT
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 100°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 3mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 568nm
Wavelength - Peak: 565nm
Height (Max): 9.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Flat Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1307
Base Product Number: WP483

Buy Now Datasheet
LED Indication - Discrete - 754-1307-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1307-ND
LED Indication - Discrete 754-1307-ND
Green 568nm LED Indication - Discrete 2.2V Radial

Green 568nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP483GDT
Standard LEDs - Through Hole WP483GDT
Standard LEDs - Through Hole GREEN DIFFUSED CYLINDRICAL

Standard LEDs - Through Hole GREEN DIFFUSED CYLINDRICAL

Buy Now Datasheet
5MM CYLINDRICAL GREEN LED, LAMP THOLE, BULK - 70062948 - Allied Electronics, Inc.
Fort Worth, TX, USA
5MM CYLINDRICAL GREEN LED, LAMP THOLE, BULK
70062948
5MM CYLINDRICAL GREEN LED, LAMP THOLE, BULK 70062948
5MM CYLINDRICAL GREEN LED, LAMP THOLE, BULK

5MM CYLINDRICAL GREEN LED, LAMP THOLE, BULK

Supplier's Site

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP483GDT 1242212-WP483GDT 754-1307-ND WP483GDT 70062948
Product Name 5MM CYLINDRICAL GREEN LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - Through Hole 5MM CYLINDRICAL GREEN LED, LAMP THOLE, BULK
LED Package: Cylindrical-5mm (T1 3/4) Radial
LED Type Green Green; Green Green Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 100 degrees 100 degrees 100 degrees
Luminous Intensity 3 milliCandela 3 milliCandela 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details