Kingbright Corporation 3.4MM YEL RIGHT ANGLE LED WP1384AD/YD

Description
Features and Applications Right angle housing LED Viewing angle - 60° Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Right angle housing LED Viewing angle - 60° Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.4MM YEL RIGHT ANGLE LED - WP1384AD/YD - Kingbright Corporation
City of Industry, CA, USA
3.4MM YEL RIGHT ANGLE LED
WP1384AD/YD
3.4MM YEL RIGHT ANGLE LED WP1384AD/YD
Features and Applications Right angle housing LED Viewing angle - 60° Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Right angle housing LED
  • Viewing angle - 60°
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP1384AD/YD
Standard LEDs - Through Hole WP1384AD/YD
Standard LEDs - Through Hole Yellow 588nm Diffused 15mcd

Standard LEDs - Through Hole Yellow 588nm Diffused 15mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP1384AD/YD WP1384AD/YD
Product Name 3.4MM YEL RIGHT ANGLE LED Standard LEDs - Through Hole
LED Package: Single-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details