Features and Applications
Green 568nm LED Indication - Discrete 1.9V Radial
Standard LEDs - Through Hole Grn 2mcd 568nm 40 deg Diffused
LED GREEN DIFFUSED T-1 T/H
| Kingbright Corporation | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | WP710A10LGD | 754-1609-ND | WP710A10LGD | 432-WP710A10LGD |
| Product Name | 3MM LOW CURRENT GREEN LED | LED Indication - Discrete | Standard LEDs - Through Hole | LED GREEN DIFFUSED T-1 T/H |
| LED Type | Green | Green | Green; Green | |
| Peak Wavelength | 568 nm (5680 Å) | 565 nm (5650 Å) | 565 nm (5650 Å) | |
| Viewing Angle | 40 degrees | 40 degrees | 40 degrees | |
| Luminous Intensity | 2 milliCandela | 2 milliCandela | 2 milliCandela | |
| LED Package: | Radial |