Kingbright Corporation LED Indication - Discrete WP710A10LSECK/J3

Description
Red 625nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1911-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1911-ND
LED Indication - Discrete 754-1911-ND
Red 625nm LED Indication - Discrete 1.8V Radial

Red 625nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10LSECK/J3
Standard LEDs - Through Hole WP710A10LSECK/J3
Standard LEDs - Through Hole 3MM LOW CURRENT RED LED

Standard LEDs - Through Hole 3MM LOW CURRENT RED LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1911-ND WP710A10LSECK/J3
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 34 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 36 degrees
View Details