Kingbright Corporation 2X5MM BI-COLOR G/Y LED WP117GYWT

Description
Features and Applications Bi-color rectangular LED lamp Uniform light output Low power consumption 3 leads with one common lead RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet
Description
Features and Applications Bi-color rectangular LED lamp Uniform light output Low power consumption 3 leads with one common lead RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X5MM BI-COLOR G/Y LED - WP117GYWT - Kingbright Corporation
City of Industry, CA, USA
2X5MM BI-COLOR G/Y LED
WP117GYWT
2X5MM BI-COLOR G/Y LED WP117GYWT
Features and Applications Bi-color rectangular LED lamp Uniform light output Low power consumption 3 leads with one common lead RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Bi-color rectangular LED lamp
  • Uniform light output
  • Low power consumption
  • 3 leads with one common lead
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet
LED Indication - Discrete - 754-1867-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1867-ND
LED Indication - Discrete 754-1867-ND
Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow Radial

Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP117GYWT
Standard LEDs - Through Hole WP117GYWT
Standard LEDs - Through Hole Grn Yellow 568 588nm Diffused 8 6mcd

Standard LEDs - Through Hole Grn Yellow 568 588nm Diffused 8 6mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP117GYWT 754-1867-ND WP117GYWT
Product Name 2X5MM BI-COLOR G/Y LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Rectangular Bi-Color Radial
LED Type Yellow; Green Yellow; Green; Multi-Colored
Peak Wavelength 568 to 588 nm (5680 to 5880 Å) 565 to 590 nm (5650 to 5900 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details