Kingbright Corporation 3MM BLINKING RED LED WP36BHD

Description
Features and Applications T-1 package with rectangular base With built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0HZ to 1.5Hz RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications T-1 package with rectangular base With built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0HZ to 1.5Hz RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM BLINKING RED LED - WP36BHD - Kingbright Corporation
City of Industry, CA, USA
3MM BLINKING RED LED
WP36BHD
3MM BLINKING RED LED WP36BHD
Features and Applications T-1 package with rectangular base With built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0HZ to 1.5Hz RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • T-1 package with rectangular base
  • With built-in blinking IC.
  • Operation voltage from 3.5V to 14V
  • Blinking frequency from 3.0HZ to 1.5Hz
  • RoHS compliant
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP36BHD
Product Name 3MM BLINKING RED LED
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details