Kingbright Corporation 3MM G/Y BI-COLOR LED WP115VGYW

Description
Features and Applications Bi-color T-1 LED lamp Low power consumption 3 leads with one common lead Viewing angle - 60° RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet
Description
Features and Applications Bi-color T-1 LED lamp Low power consumption 3 leads with one common lead Viewing angle - 60° RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM G/Y BI-COLOR LED - WP115VGYW - Kingbright Corporation
City of Industry, CA, USA
3MM G/Y BI-COLOR LED
WP115VGYW
3MM G/Y BI-COLOR LED WP115VGYW
Features and Applications Bi-color T-1 LED lamp Low power consumption 3 leads with one common lead Viewing angle - 60° RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Bi-color T-1 LED lamp
  • Low power consumption
  • 3 leads with one common lead
  • Viewing angle - 60°
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet
LED Indication - Discrete - 754-1862-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1862-ND
LED Indication - Discrete 754-1862-ND
Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow Radial - 3 Leads

Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow Radial - 3 Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP115VGYW
Standard LEDs - Through Hole WP115VGYW
Standard LEDs - Through Hole Grn Yellow 568 588nm Diffused 30 15mcd

Standard LEDs - Through Hole Grn Yellow 568 588nm Diffused 30 15mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP115VGYW 754-1862-ND WP115VGYW
Product Name 3MM G/Y BI-COLOR LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Round Bi-Color Radial - 3 Leads
LED Type Yellow; Green Yellow; Green; Multi-Colored
Peak Wavelength 568 to 588 nm (5680 to 5880 Å) 565 to 590 nm (5650 to 5900 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details