LED, YELLOW, T-3 (10MM), 50MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:50mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 590193 | 26M0065 |
| Product Name | LEDs | Led, Yellow, T-3 (10Mm), 50Mcd, 588Nm; Led Color Kingbright |
| LED Package: | 10mm | T-3 (10mm) |
| LED Type | Yellow; Yellow | Yellow; Yellow |
| Peak Wavelength | 588 nm (5880 Å) | 588 nm (5880 Å) |
| Viewing Angle | 30 degrees | 30 degrees |
| Luminous Intensity | 50 milliCandela | 50 milliCandela |