Kingbright Corporation 5MM BI-COLOR GRN/YEL LED WP59GYW

Description
Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM BI-COLOR GRN/YEL LED - WP59GYW - Kingbright Corporation
City of Industry, CA, USA
5MM BI-COLOR GRN/YEL LED
WP59GYW
5MM BI-COLOR GRN/YEL LED WP59GYW
Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • 3 leads with one common lead
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1234-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1234-ND
LED Indication - Discrete 754-1234-ND
Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow Radial - 3 Leads

Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow Radial - 3 Leads

Buy Now Datasheet
5MM BI-COLOR GRN/YEL LED, LAMP THOLE, BULK - 70062956 - Allied Electronics, Inc.
Fort Worth, TX, USA
5MM BI-COLOR GRN/YEL LED, LAMP THOLE, BULK
70062956
5MM BI-COLOR GRN/YEL LED, LAMP THOLE, BULK 70062956
5MM BI-COLOR GRN/YEL LED, LAMP THOLE, BULK

5MM BI-COLOR GRN/YEL LED, LAMP THOLE, BULK

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP59GYW
Standard LEDs - Through Hole WP59GYW
Standard LEDs - Through Hole GREEN/YELLOW 3-LEAD

Standard LEDs - Through Hole GREEN/YELLOW 3-LEAD

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP59GYW 754-1234-ND 70062956 WP59GYW
Product Name 5MM BI-COLOR GRN/YEL LED LED Indication - Discrete 5MM BI-COLOR GRN/YEL LED, LAMP THOLE, BULK Standard LEDs - Through Hole
LED Package: Round Bi-Color Radial - 3 Leads
LED Type Yellow; Green Yellow; Green; Multi-Colored Yellow; Green; Multi-Colored
Peak Wavelength 568 to 588 nm (5680 to 5880 Å) 565 to 590 nm (5650 to 5900 Å) 1.04 nm (10.44 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Chips - OPC8500-28 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular high-brightness LED lamp - SLA560BN2T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details