Kingbright Corporation 3MM YELLOW LED 5V WP710A10YD5V

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM YELLOW LED 5V - WP710A10YD5V - Kingbright Corporation
City of Industry, CA, USA
3MM YELLOW LED 5V
WP710A10YD5V
3MM YELLOW LED 5V WP710A10YD5V
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1729-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1729-ND
LED Indication - Discrete 754-1729-ND
Yellow 588nm LED Indication - Discrete 5V Radial

Yellow 588nm LED Indication - Discrete 5V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10YD5V
Standard LEDs - Through Hole WP710A10YD5V
Standard LEDs - Through Hole Yel 15mcd 588nm 40 deg 5V resistor

Standard LEDs - Through Hole Yel 15mcd 588nm 40 deg 5V resistor

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP710A10YD5V 754-1729-ND WP710A10YD5V
Product Name 3MM YELLOW LED 5V LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Resistor LED Radial
LED Type Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 20 degrees
View Details