Kingbright Corporation 3MM GRN.LED WP115A10GD

Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM GRN.LED - WP115A10GD - Kingbright Corporation
City of Industry, CA, USA
3MM GRN.LED
WP115A10GD
3MM GRN.LED WP115A10GD
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Available on tape and reel
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet
LED Indication - Discrete - 754-WP115A10GD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-WP115A10GD-ND
LED Indication - Discrete 754-WP115A10GD-ND
3MM GREEN LED

3MM GREEN LED

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP115A10GD
Standard LEDs - Through Hole WP115A10GD
Standard LEDs - Through Hole Grn Diffused 568nm 25mcd 60deg angle

Standard LEDs - Through Hole Grn Diffused 568nm 25mcd 60deg angle

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP115A10GD 754-WP115A10GD-ND WP115A10GD
Product Name 3MM GRN.LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 60+ Radial
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details
Single Rank Mini-mold Chip LED - SML-D15VW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers